1V5KE82CA TVS - Transient Voltage Suppressors by ON Semiconductor

TVS DIODE 1.5KW 82V DO-201AE

Status: Unknown
Series: 1.5KE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.08
73
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Product Range 1.5KE Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 70.1V
Clamping Voltage Vc Max 113V
Diode Case Style DO-201AE
No. of Pins 2Pins
Breakdown Voltage Min 77.9V

Alternative Descriptions

Tvs Diode, 1.5Kw, 82V, Do-201Ae | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1V5KE82CA?

Additional datasheets, footprints and schematics for 1V5KE82CA are listed on our Part Details page. You can also find images and similar parts to 1V5KE82CA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1V5KE82CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1V5KE82CA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1V5KE82CA fall under?

The 1V5KE82CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1V5KE82CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1V5KE82CA you can contact the distributor directly for product support, shipping queries etc.

Is the 1V5KE82CA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1V5KE82CA have stock available?

Authorised distributors including Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for 1V5KE82CA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1V5KE82CA often in real-time on the comparison pages.

What if I can't find stock of 1V5KE82CA?

You can fill out our help required form which you can use to request a quote for 1V5KE82CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay