1V5KE20CA TVS - Transient Voltage Suppressors by ON Semiconductor

DIODE TVS 20V 1500W AXL BIDIRC

Status: Unknown
Series: 1.5KE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
84
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
84
in stock
Buy Now
Logo for element14
element14
from US$0.49
84
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.21
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Product Range 1.5KE Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 17.1V
Clamping Voltage Vc Max 27.7V
Diode Case Style DO-201AE
No. of Pins 2Pins
Breakdown Voltage Min 19V
Breakdown Voltage Max 21V
Peak Pulse Power Dissipation 1.5kW
Automotive Qualification Standard -
SVHC Lead (27-Jun-2018)
Breakdown Voltage 21V
Breakdown Voltage Range 19V to 21V
Diode Type Bidirectional TVS
Operating Temperature Max 175°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C
Peak Pulse Current Ippm 54.2A
Power Dissipation Pd 5W
Stand-off Voltage 17.1V
Termination Type Axial Leaded
Time Measured 5ns


1V5KE20CA Taiwan Semiconductor Parts by Taiwan Semiconductor

TVS DIODE 1.5KW 17.1V BIDIR DO-201AE

Status: Unknown
Series: 1.5KE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range 1.5KE Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 17.1V
Clamping Voltage Vc Max 27.7V
Diode Case Style DO-201AE
No. of Pins 2Pins
Breakdown Voltage Min 19V
Breakdown Voltage Max 21V
Peak Pulse Power Dissipation 1.5kW
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tvs Diode, 1.5Kw, 17.1V, Bidir, Do-201Ae | Newark Electronics
TVS DIODE, 1.5KW, 17.1V, BIDIR, DO-201AE | element14
1500 W Bi-Directional 27.7 V Transient Voltage Suppressor Diode - DO-201AE | Future Electronics
Transient Voltage Suppressor Bi-Directional 17.1V 1500W 2-Pin DO-201AE | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1V5KE20CA?

Additional datasheets, footprints and schematics for 1V5KE20CA are listed on our Part Details page. You can also find images and similar parts to 1V5KE20CA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1V5KE20CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1V5KE20CA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1V5KE20CA fall under?

The 1V5KE20CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1V5KE20CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1V5KE20CA you can contact the distributor directly for product support, shipping queries etc.

Is the 1V5KE20CA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1V5KE20CA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1V5KE20CA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1V5KE20CA often in real-time on the comparison pages.

What if I can't find stock of 1V5KE20CA?

You can fill out our help required form which you can use to request a quote for 1V5KE20CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay