Status: | Active |
---|---|
Series: | 1SS400 |
RoHS: | Compliant |
Prices starting from US$0.0192
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0195
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
93,000
in stock
|
Buy Now | |
element14
from US$0.0206
|
93,000
in stock
|
Buy Now | |
Farnell
from US$0.0198
|
93,000
in stock
|
Buy Now | |
RS
from US$0.0210
|
12,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0269
|
5,720
in stock
|
Buy Now | |
Avnet Silica
-
|
144,000
in stock
|
Buy Now | |
Avnet America
from US$0.0192
|
-
|
Buy Now | |
Avnet Asia
from US$0.0201
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Lead Finish: 100% Matte Sn (Tin) |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | 1SS400 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1.2 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 3 |
Package Type | SOD-523-2 |
Small Signal Diode, Single, 100 V, 100 Ma, 1.2 V, 4 Ns, 500 Ma Rohs Compliant: Yes |Onsemi 1SS400T1G | Newark Electronics |
DIODE, SMALL SIGNAL, 100V, SOD-523-2 | element14 |
Diode Small Signal 100V 200mA SOD523 | RS |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 100V 0.2A 2-Pin SOD-523 T/R | Avnet Silica |
1SS400T1 Series 100 V 200 mA Surface Mount High-Speed Switching Diode - SOD-523 | Future Electronics |
Where can I find additional details, specifications and documents for a 1SS400T1G?
Additional datasheets, footprints and schematics for 1SS400T1G are listed on our Part Details page. You can also find images and similar parts to 1SS400T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SS400T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SS400T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SS400T1G fall under?
The 1SS400T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SS400T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SS400T1G you can contact the distributor directly for product support, shipping queries etc.
Is the 1SS400T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1SS400T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 1SS400T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SS400T1G often in real-time on the comparison pages.
What if I can't find stock of 1SS400T1G?
You can fill out our help required form which you can use to request a quote for 1SS400T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.