Status: | Unknown |
---|---|
Series: | 1SS38 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 225mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Product Range | 1SS38 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
SWITCHING DIODE, 40V, SOD323 | element14 |
Switching Diode, 40V, Sod323 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1SS380TFTE-17?
Additional datasheets, footprints and schematics for 1SS380TFTE-17 are listed on our Part Details page. You can also find images and similar parts to 1SS380TFTE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SS380TFTE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SS380TFTE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SS380TFTE-17 fall under?
The 1SS380TFTE-17 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SS380TFTE-17 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SS380TFTE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SS380TFTE-17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SS380TFTE-17 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1SS380TFTE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SS380TFTE-17 often in real-time on the comparison pages.
What if I can't find stock of 1SS380TFTE-17?
You can fill out our help required form which you can use to request a quote for 1SS380TFTE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.