Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.71
|
4
in stock
|
Buy Now | |
Boersig
from US$34.46
|
60
in stock
|
Buy Now | |
RS Americas
from US$43.34
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$41.89
|
4
in stock
|
Buy Now | |
element14
from US$67.73
|
4
in stock
|
Buy Now | |
Avnet America
from US$37.38
|
-
|
Buy Now | |
Sager
from US$34.02
|
-
|
Buy Now |
Product Weight | 241.5g, 8.518oz |
---|---|
Number of Poles | 10 |
Contact Current Rating (Max) | 232A |
Product Height | 250mm, 9.84in |
Product Depth | .815in, 20.7mm |
Tool Size | 4mm, .157in |
Product Width | 1.024in, 26mm |
Product Spacing | 26mm, 1.024in |
Dielectric Test Voltage | 3500V |
Current Rating (IEC) | 232A |
Voltage Rating (IEC) | 1000V |
Voltage Rating (CSA) | 600V |
Power Loss | 7.4W |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Current Rating (CSA) | 230A |
Short-Time Withstanding Current Rating @ 1s | 11400A |
Current Rating (UL) | 230A |
IP Rating | IP20 |
Tightening Torque | 2Nm, 17.7in-lbs |
Conducting Accessory Type | Jumper Bar |
Connection Method | Screw |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
JB26-10 Querverbinder | Boersig |
Jumper Bar, 26mm, Screw, JB26-10, SNK Series | TE Connectivity 1SNK926310R0000 | RS Americas |
Jumper Bar, 10Pos, 26Mm, Terminal Block Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK926310R0000 | Newark Electronics |
JUMPER BAR, 10POS, 26MM, TERMINAL BLOCK | element14 |
Jumper (Busbar), Jumper Bar, AMP SNK Series Terminal Blocks, 10 Ways, 26 mm, SNK Series | Avnet America |
Terminal Block Tools & Accessories JB26-10 | Sager |
Where can I find additional details, specifications and documents for a 1SNK926310R0000?
Additional datasheets, footprints and schematics for 1SNK926310R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK926310R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK926310R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK926310R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK926310R0000 fall under?
The 1SNK926310R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Conducting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK926310R0000 when available in the Terminal Block & Strip Conducting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK926310R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK926310R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK926310R0000 have stock available?
Authorised distributors including Boersig, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SNK926310R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK926310R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK926310R0000?
You can fill out our help required form which you can use to request a quote for 1SNK926310R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.