1SNK926303R0000

Connectors

> Terminal Blocks & Strips

> Terminal Block & Strip Accessories

> Terminal Block & Strip Conducting Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1SNK926303R0000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1SNK926303R0000
Series Information for 1SNK926303R0000 - TE Connectivity
  • Status: Active
  • Product Code: Y09I
  • Global Product Line: ABT
  • GPL Description: Industrial

Description

JB26-3

Specifications

Product Weight:
2.317oz, 65.7g
Number of Poles:
3
Contact Current Rating (Max):
232A
Product Depth:
20.7mm, .815in
Product Height:
2.677in, 68mm
Product Spacing:
1.024in, 26mm
Tool Size:
4mm, .157in
Product Width:
1.024in, 26mm
Current Rating (CSA):
230A
Voltage Rating (CSA):
600V
Impulse Withstanding Voltage Rating (IEC):
8000V
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit:
600V
Current Rating (IEC):
232A
Voltage Rating (IEC):
1000V
Current Rating (UL):
230A
Short-Time Withstanding Current Rating @ 1s:
11400A
Dielectric Test Voltage:
3500V
Power Loss:
7.4W
IP Rating:
IP20
Tightening Torque:
17.7in-lbs, 2Nm
Conducting Accessory Type:
Jumper Bar
Connection Method:
Screw
Storage Temperature Range:
-67 – 230°F, -55 – 110°C
Installation Temperature Range:
-5 – 40°C, 23 – 104°F
Operating Temperature Range:
-55 – 110°C, -67 – 230°F

Compatibility

  • Compatible Parts: 1SNA400370R2400, 1SNA400371R1100, 1SNA400791R0000, 1SNK526010R0000, 1SNK526020R0000, 1SNK526060R0000
  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
JB26-3 3-POLE SCREW JUMPER BAR
Allied Electronics, Inc
JB26-3 Jumper Bar;Entrelec