Options for Price Comparison
Distributor Statistics for 1SNK900644R0000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1SNK900644R0000
Details for 1SNK900644R0000 by TE Connectivity
Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Mounting & Retention Accessories

1SNK900644R0000 by TE Connectivity

TO3.5-75-INS
Part Information
1SNK900644R0000 image
RoHS Compliant
Not reviewed for solder process capability
Status: Active
Product Code: Y09J
Global Product Line: ABT
GPL Description: Industrial
Specifications
Product Weight:
1.305oz, 37g
Mounting & Retention Accessory Type:
Screwdriver
Product Length:
3.94in, 100mm
Tool Size:
3.5mm, .138in
Terminal Block & Strip Accessory Comment:
Insulated Screwdriver 1000V IEC
Compatible Parts
Alternate Descriptions
SCREW DRIVER, FLAT HEAD, 3.5X100 MM; For Use With:Terminal Blocks; Accessory Type:Screw Driver; Product Range:SNK Series RoHS Compliant: Yes Newark Electronics
TO3.5-75-INS Screwdriver,Entrelec Allied Electronics & Automation