Prices starting from US$0.62
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.83 |
184
|
Buy Now | |
Future Electronics | US$0.78 |
280
|
Buy Now | |
Newark Electronics | US$0.93 |
254
|
Buy Now | |
element14 | US$0.81 |
184
|
Buy Now | |
TTI Europe | US$0.62 |
160
|
Buy Now | |
TE Store | US$1.96 |
40
|
Buy Now | |
RS Americas | US$1.31 |
16
|
Buy Now | |
Rapid Electronics | US$1.02 |
7
|
Buy Now | |
Chip One Stop | US$1.01 |
7
|
Buy Now | |
Heilind Electronics | - |
468
|
Buy Now | |
Avnet Abacus | - |
400
|
Buy Now | |
Heilind Electronics Asia | - |
28
|
Buy Now | |
Boersig | - |
8
|
Buy Now | |
Avnet America | US$0.79 |
-
|
Buy Now | |
Sager | US$0.80 |
-
|
Buy Now |
Primary Product Color | Dark Gray |
---|---|
Plastic & Resin Material Type | Polyamide |
Product Weight | 4.43g, .156oz |
Product Depth | 52.8mm, 2.078in |
Product Height | 76.25mm, 3.002in |
Product Spacing | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
For Use with Block or Strip Style | PI-Spring Terminal Blocks |
Insulating Accessory Type | End Section Cover |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
1SNK Series Dark Gray Color PI-Spring Terminal Block End Section Cover | Future Electronics |
End Section, Pi-Spring Terminal Block | Newark Electronics |
END SECTION, PI-SPRING TERMINAL BLOCK | element14 |
EK2.5-D2 Insulating Accessory Type: End Section Cover Compatible With Block or Strip Type: PI-Spring Terminal Blocks Operating Temperature Range: -67 – 230 °F Operating Temperature Range: -55 – 110 °C End Section Cover PI-Spring Terminal Blocks | Terminal Block & Strip Insulating Accessories | Part Number: 1SNK705960R0000 | Internal Number: 1SNK705960R0000 | TE Connectivity | TE Store |
End Section Cover for PI-Spring Terminal Block, Polyamide, Dark Gray, SNK Series | TE Connectivity 1SNK705960R0000 | RS Americas |
Terminal Block Tools&Accessories EK2.5-D2 | Rapid Electronics |
EK2.5-D2 TERM BLK END SECT, DK GRY, 2 LEVEL | Heilind Electronics |
End Section for ZK2.5-D2/ZK2.5-D2-PE/ZK2.5-D1/ZK2.5-D1-PE PI-Spring Screwless Terminal Blocks Polyamide Dark Gray Bag | Avnet Abacus |
Terminal Block Tools & Accessories EK2.5-D2 | Sager |
Where can I find additional details, specifications and documents for a 1SNK705960R0000?
Additional datasheets, footprints and schematics for 1SNK705960R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK705960R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK705960R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK705960R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK705960R0000 fall under?
The 1SNK705960R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Insulating Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK705960R0000 when available in the Terminal Block & Strip Insulating Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK705960R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK705960R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK705960R0000 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 1SNK705960R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK705960R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK705960R0000?
You can fill out our help required form which you can use to request a quote for 1SNK705960R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.