Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 278g, 10.94oz |
---|---|
Number of Positions | 2 |
Number of Circuits | 1 |
Block Configuration | Ground |
Number of Levels | 1 |
Gauge Type | B12 |
Tool Size | .236in, 6mm |
Product Spacing | 26mm, 1.024in |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 2 â 0000AWG, 35 â 120mm² |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 35 â 50mm² |
Product Length | 3.35in, 85.2mm |
Wire Stripping Length | 1.024in, 26mm |
Rated Cross Section | 95mm², 0000AWG |
Product Depth | 85.2mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | 35 â 50mm² |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | 35 â 95mm² |
Product Height | 87mm |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Dielectric Test Voltage | 3500V |
Short-Time Withstanding Current Rating @ 1s | 11400A |
Housing Material | Polyamide |
Housing Color | Green & Yellow |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | DIN Rail |
DIN Rail Mounting Type | TH35-15 |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Storage Temperature Range | -55 â 110°C, -67 â 230°F |
Installation Temperature Range | 23 â 104°F, -5 â 40°C |
Operating Temperature Range | -67 â 230°F, -55 â 110°C |
Zs95-Pe |Entrelec Te Connectivity 1SNK526150R0000 | Newark Electronics |
Feed-Through Screw Clamp Terminal Block 1-Level 0AWG 95mm² DIN Rail Mount Green and Yellow | Avnet America |
Terminal Block, ZS95 Screw Clamp, Ground, Green/Yellow, SNK Series | TE Connectivity 1SNK526150R0000 | RS Americas |
ZS95-PE Schutzleiter-Reihenklemme | Boersig |
DIN Rail Terminal Blocks ZS95-PE | Sager |
Where can I find additional details, specifications and documents for a 1SNK526150R0000?
Additional datasheets, footprints and schematics for 1SNK526150R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK526150R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK526150R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK526150R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK526150R0000 fall under?
The 1SNK526150R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK526150R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK526150R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK526150R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK526150R0000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Sager have stock available or on a lead time for 1SNK526150R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK526150R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK526150R0000?
You can fill out our help required form which you can use to request a quote for 1SNK526150R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.