Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 215.1g, 8.468oz |
---|---|
Number of Levels | 1 |
Number of Circuits | 1 |
Number of Positions | 2 |
Block Configuration | Feed-Through |
Gauge Type | B12 |
Tool Size | .236in, 6mm |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | 6AWG, 16mm² |
Product Length | 80.1mm, 3.15in |
Product Spacing | 26mm, 1.024in |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 2 â 0000AWG, 35 â 120mm² |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 35 â 50mm² |
Product Depth | 80.1mm |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | 25 â 35mm², 4 â 2AWG |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | 4 â 2AWG, 25 â 35mm² |
Wire Stripping Length | 1.024in, 26mm |
Rated Cross Section | 95mm², 0000AWG |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | 35 â 50mm² |
Product Height | 87mm |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | 35 â 95mm² |
Voltage Rating (CSA) | 600V |
Power Loss | 7.4W |
Short-Time Withstanding Current Rating @ 1s | 11400A |
Dielectric Test Voltage | 3500V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Current Rating (UL) | 230A |
Current Rating (IEC) | 232A |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 1000V |
Voltage Rating (IEC) | 1000V |
Housing Material | Polyamide |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Storage Temperature Range | -67 â 230°F, -55 â 110°C |
Installation Temperature Range | -5 â 40°C, 23 â 104°F |
Operating Temperature Range | -55 â 110°C, -67 â 230°F |
Feed-through Terminal Block, Screw-Clamp, Blue, ZS95-BL, SNK Series | TE Connectivity 1SNK526020R0000 | RS Americas |
Feed-Through Screw Clamp Terminal Block 1-Level 0AWG 95mm² DIN Rail Mount Blue | Avnet America |
ZS95-BL Neutralleiterklemme | Boersig |
DIN Rail Terminal Blocks ZS95-BL | Sager |
Where can I find additional details, specifications and documents for a 1SNK526020R0000?
Additional datasheets, footprints and schematics for 1SNK526020R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK526020R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK526020R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK526020R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK526020R0000 fall under?
The 1SNK526020R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK526020R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK526020R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK526020R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK526020R0000 have stock available?
Authorised distributors including RS Americas, Avnet America, Boersig and Sager have stock available or on a lead time for 1SNK526020R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK526020R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK526020R0000?
You can fill out our help required form which you can use to request a quote for 1SNK526020R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.