Status: | Active |
---|---|
Series: | 1SMB59 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
965
in stock
|
Buy Now | |
element14
from US$0.14
|
965
in stock
|
Buy Now | |
Farnell
from US$0.15
|
965
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Range - 3.3 V to 200 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
Flat Handling Surface for Accurate Placement |
Package Design for Top Side or Bottom Circuit Board Mounting Mechanical Characteristics: |
CASE: Void-free, transfer-molded plastic |
FINISH: All external surfaces are corrosion resistant with readily solderable leads |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260°C for 10 seconds |
LEADS: Modified L-Bend providing more contact area to bond pads |
POLARITY: Cathode indicated by molded polarity notch. |
FLAMMABILITY RATING: UL94 V-0 |
Pb-Free Package are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1SMB59, 20 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 20 |
P Max (W) | 3 |
Package Type | SMB-2 |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode 3W 20V 5% ESD 16KV SMB | RS |
Zener Single Diode, General Purpose, 20 V, 3 W, Do-214Aa, 5 %, 2, 150 C Rohs Compliant: Yes |Onsemi 1SMB5932BT3G | Newark Electronics |
DIODE, ZENER, 20V, 3W | element14 |
1SMB5932B Series 550 mW 200 mA 20 V SMT Zener Voltage Regulator | Future Electronics |
Diode Zener Single 20V 5% 550mW 2-Pin SMB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1SMB5932BT3G?
Additional datasheets, footprints and schematics for 1SMB5932BT3G are listed on our Part Details page. You can also find images and similar parts to 1SMB5932BT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SMB5932BT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SMB5932BT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SMB5932BT3G fall under?
The 1SMB5932BT3G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SMB5932BT3G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SMB5932BT3G you can contact the distributor directly for product support, shipping queries etc.
Is the 1SMB5932BT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1SMB5932BT3G have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SMB5932BT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SMB5932BT3G often in real-time on the comparison pages.
What if I can't find stock of 1SMB5932BT3G?
You can fill out our help required form which you can use to request a quote for 1SMB5932BT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.