1SMA4755 Diodes by Multicomp

DIODE ZENER 43V 1W

Status: Unknown
Series: 1SMA47 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
7,095
in stock
Buy Now
Logo for element14
element14
from US$0.08
7,095
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 43V
Power Dissipation Pd 1W
Diode Case Style DO-214AC
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 150°C
Product Range 1SMA47 Series
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Forward Voltage VF Max 1.2V
Leakage Current 5µA
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Power Dissipation Max 1W
SMD Marking 755A
Surge Current 110mA
Termination Type Surface Mount Device
Test Current 6mA
Zener Current 22mA

Alternative Descriptions

Diode, Zener, 43V, 1W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1SMA4755?

Additional datasheets, footprints and schematics for 1SMA4755 are listed on our Part Details page. You can also find images and similar parts to 1SMA4755 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1SMA4755 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SMA4755 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1SMA4755 fall under?

The 1SMA4755 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1SMA4755 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1SMA4755 you can contact the distributor directly for product support, shipping queries etc.

Is the 1SMA4755 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1SMA4755 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for 1SMA4755.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1SMA4755 often in real-time on the comparison pages.

What if I can't find stock of 1SMA4755?

You can fill out our help required form which you can use to request a quote for 1SMA4755 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay