Status: | Unknown |
---|---|
Series: | 1N916 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-35 |
No. of Pins | 2Pins |
Product Range | 1N916 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 1A |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 4ns |
Termination Type | Axial Leaded |
MISCELLANEOUS MOSFETS | Farnell |
DIODE SMALL SIGNAL, 200MA | element14 |
Where can I find additional details, specifications and documents for a 1N916A.?
Additional datasheets, footprints and schematics for 1N916A. are listed on our Part Details page. You can also find images and similar parts to 1N916A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N916A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N916A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N916A. fall under?
The 1N916A. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N916A. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N916A. you can contact the distributor directly for product support, shipping queries etc.
Is the 1N916A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N916A. have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for 1N916A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N916A. often in real-time on the comparison pages.
What if I can't find stock of 1N916A.?
You can fill out our help required form which you can use to request a quote for 1N916A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.