Status: | Active |
---|---|
Series: | 1N914 |
RoHS: | Compliant |
Prices starting from US$0.0065
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0127
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0065
|
89,000
in stock
|
Buy Now | |
Avnet America
from US$0.0069
|
31,202
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
19,378
in stock
|
Buy Now | |
Chip One Stop
from US$0.0075
|
11,246
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0197
|
7,646
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0123
|
6,480
in stock
|
Buy Now | |
Microchip Technology
from US$0.91
|
2,601
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
2,041
in stock
|
Buy Now | |
element14
from US$0.0147
|
400
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N914 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | Axial Lead |
1N914 Series 500 mW 100 V Max Reverse Voltage Small Signal Diode - DO-35 | Future Electronics |
Diode Small Signal Switching 100V 200mA 2-Pin DO-35 Bulk | Avnet America |
Small Signal Diode 100V 200Ma Do-35 | Newark Electronics |
onsemi Small Signal Diode 300mA 100V DO-35 | Distrelec |
DIODE, SMALL SIGNAL,100V, DO-35 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 8ns |
Forward Surge Current Ifsm Max | 1A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1N914?
Additional datasheets, footprints and schematics for 1N914 are listed on our Part Details page. You can also find images and similar parts to 1N914 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N914 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N914 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N914 fall under?
The 1N914 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N914 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N914 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N914 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N914 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 1N914.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N914 often in real-time on the comparison pages.
What if I can't find stock of 1N914?
You can fill out our help required form which you can use to request a quote for 1N914 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.