Status: | Unknown |
---|---|
Series: | 1N7 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 10V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-204AH |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | 1N7 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Status: | Unknown |
---|---|
Series: | 1N7xxx Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 10V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-204AH |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | 1N7xxx Series |
RoHS Compliant | Yes |
Zener Diode, 500Mw, 10V, Do-35 | Newark Electronics |
DIODE, ZENER, 0.5W, 10V, DO-35 | Farnell |
Where can I find additional details, specifications and documents for a 1N758A?
Additional datasheets, footprints and schematics for 1N758A are listed on our Part Details page. You can also find images and similar parts to 1N758A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N758A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N758A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N758A fall under?
The 1N758A is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N758A when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N758A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N758A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N758A have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Microchip Technology have stock available or on a lead time for 1N758A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N758A often in real-time on the comparison pages.
What if I can't find stock of 1N758A?
You can fill out our help required form which you can use to request a quote for 1N758A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.