1N751A

Semiconductors - Discretes

> Diodes

> Zener Single Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for 1N751A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1N751A
Series Information for 1N751A - Multicomp

Features

  • feature
    [false]

Description

DIODE ZENER 0.5W 5.1V DO-35

Specifications

Zener Voltage Vz Typ:
5.1V
Power Dissipation Pd:
500mW
Diode Case Style:
DO-204AH
Zener Tolerance ±:
5%
No. of Pins:
2Pins
Operating Temperature Max:
200°C
Product Range:
1N7 Series
Automotive Qualification Standard:
-
SVHC:
No SVHC (07-Jul-2017)
Operating Temperature Min:
-65°C
Operating Temperature Range:
-65°C to +200°C