Status: | Unknown |
---|---|
Series: | 1N59 |
RoHS: | Compliant |
Zener Voltage Range - 3.3 V to 200 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
Surge Rating of 98 Watts @ 1 ms |
Maximum Limits Guaranteed On Up To Six Electrical Parameters |
Package No Larger Than the Conventional 1 Watt Package Mechanical Characteristics: CASE: Void free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES:230°C, 1/16, from the case for 10 seconds POLARITY: Cathode indicated by polarity band MOUNTING POSITION: Any |
Pb-Free Packages are Available |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
Power Supply |
Compliance | Pb-free Halide free |
---|
ZENER DIODE, 3W, 180V, DO-41 | Farnell |
Zener Diode, 3W, 180V, Do-41, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N5955BRLG?
Additional datasheets, footprints and schematics for 1N5955BRLG are listed on our Part Details page. You can also find images and similar parts to 1N5955BRLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5955BRLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5955BRLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5955BRLG fall under?
The 1N5955BRLG is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5955BRLG when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5955BRLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5955BRLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5955BRLG have stock available?
Authorised distributors including Farnell, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for 1N5955BRLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5955BRLG often in real-time on the comparison pages.
What if I can't find stock of 1N5955BRLG?
You can fill out our help required form which you can use to request a quote for 1N5955BRLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.