Status: | Active |
---|---|
Series: | 1N5822 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,584
in stock
|
Buy Now | |
element14
from US$0.31
|
1,584
in stock
|
Buy Now | |
Farnell
from US$0.29
|
1,584
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
1,263
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low vF |
Low Power Loss/High Efficiency |
Low Stored Charge, Majority Carrier Conduction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped in plastic bags, 5,000 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode indicated by Polarity Band |
Marking: 1N5820, 1N5821, 1N5822 |
Pb-Free Packages are Available |
Description | 1N5822 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.525 |
IRM Max (µA) | 2000 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 80 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | Axial Lead-2 |
Rectifier Diode, Single, 40 V, 3 A, Do-201Ad, 2, 525 Mv Rohs Compliant: Yes |Onsemi 1N5822RLG | Newark Electronics |
DIODE, SCHOTTKY, 3A, 40V | element14 |
Schottky barrier diode,1N5822RLG 3A 40V | RS |
onsemi Schottky Diode, 3A, 40V, DO-201AD | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
1N5822 Series Single 40 V 80 A Through Hole Schottky Rectifier - DO-201AD | Future Electronics |
Diode Schottky 40V 3A 2-Pin DO-201AD T/R | Avnet America |
Diode, Schottky Barrier, Vr 40V, If 3A, Pkg DO-201AD, Vf 0.525V, Tj +125degc, Cs 80A | ON Semiconductor 1N5822RLG | RS Americas |
Where can I find additional details, specifications and documents for a 1N5822RLG?
Additional datasheets, footprints and schematics for 1N5822RLG are listed on our Part Details page. You can also find images and similar parts to 1N5822RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5822RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5822RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5822RLG fall under?
The 1N5822RLG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5822RLG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5822RLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5822RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5822RLG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for 1N5822RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5822RLG often in real-time on the comparison pages.
What if I can't find stock of 1N5822RLG?
You can fill out our help required form which you can use to request a quote for 1N5822RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.