Status: | Unknown |
---|---|
Series: | 1N5822 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,800
in stock
|
Buy Now | |
element14
from US$0.26
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 525mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 125°C |
Product Range | 1N5822 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 80A |
Diode Type | Schottky |
External Depth | 6mm |
External Length / Height | 62mm |
External Width | 6mm |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
RMS Input Voltage | 28V |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
Diode, Schottky, 3A, 40V | Newark Electronics |
DIODE, SCHOTTKY, 3A, 40V | element14 |
Diode Schottky 40V 3A 2-Pin DO-201AD Ammo | Future Electronics |
Where can I find additional details, specifications and documents for a 1N5822-E3/73?
Additional datasheets, footprints and schematics for 1N5822-E3/73 are listed on our Part Details page. You can also find images and similar parts to 1N5822-E3/73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5822-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5822-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5822-E3/73 fall under?
The 1N5822-E3/73 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5822-E3/73 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5822-E3/73 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5822-E3/73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5822-E3/73 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Asia have stock available or on a lead time for 1N5822-E3/73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5822-E3/73 often in real-time on the comparison pages.
What if I can't find stock of 1N5822-E3/73?
You can fill out our help required form which you can use to request a quote for 1N5822-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.