Status: | Unknown |
---|---|
Series: | 1N5822 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
7,200
in stock
|
Buy Now | |
element14
from US$0.11
|
72,706
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
56,302
in stock
|
Buy Now | |
Farnell
from US$0.10
|
56,302
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
40,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
8,950
in stock
|
Buy Now | |
Micros
from US$0.06
|
8,745
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,670
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
2,496
in stock
|
Buy Now | |
Jameco Electronics
from US$0.15
|
2,449
in stock
|
Buy Now | |
RS
from US$0.09
|
1,800
in stock
|
Buy Now | |
Microchip Technology
from US$11.84
|
219
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
96
in stock
|
Buy Now | |
Avnet Silica
-
|
10,800
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely Low vF |
Low Power Loss/High Efficiency |
Low Stored Charge, Majority Carrier Conduction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped in plastic bags, 5,000 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode indicated by Polarity Band |
Marking: 1N5820, 1N5821, 1N5822 |
Pb-Free Packages are Available |
Compliance | Pb-free |
---|
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | 1N5820 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 125°C |
Product Range | 1N5820 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 3A |
Current Ifsm | 80A |
Diode Type | Schottky |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Current If Max | 3A |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | 1N5822 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 525mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | 1N5822 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 80A |
Device Marking | 1N5822 |
Diode Type | Schottky |
Forward Current If Max | 3A |
Forward Voltage | 525mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, 3A, 40V, DO-201AD | element14 |
Rectifier Diode, Single, 40 V, 3 A, 525 Mv, 80 A, 125 C Rohs Compliant: Yes |Stmicroelectronics 1N5822 | Newark Electronics |
Diode Schottky 40V 3A 2-Pin DO-201AD Ammo | Avnet America |
1N5822 Series 40 V 3 A Through Hole Schottky Rectifier - DO-201AD | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 525mV |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N5822?
Additional datasheets, footprints and schematics for 1N5822 are listed on our Part Details page. You can also find images and similar parts to 1N5822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5822 fall under?
The 1N5822 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5822 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5822 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5822 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5822 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Future Electronics have stock available or on a lead time for 1N5822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5822 often in real-time on the comparison pages.
What if I can't find stock of 1N5822?
You can fill out our help required form which you can use to request a quote for 1N5822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.