Status: | Unknown |
---|---|
Series: | 1N5821 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
1,507
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
2,113
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,507
in stock
|
Buy Now | |
element14
from US$0.17
|
1,507
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
1,225
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
103
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$12.42
|
-
|
Buy Now | |
Microchip Technology
from US$13.92
|
-
|
Buy Now |
Extremely Low vF |
Low Power Loss/High Efficiency |
Low Stored Charge, Majority Carrier Conduction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped in plastic bags, 5,000 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode indicated by Polarity Band |
Marking: 1N5820, 1N5821, 1N5822 |
Pb-Free Packages are Available |
Compliance | Pb-free |
---|
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | 1N5820 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 125°C |
Product Range | 1N5820 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 3A |
Current Ifsm | 80A |
Diode Type | Schottky |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Current If Max | 3A |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | 1N5821 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | 1N5821 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 80A |
Device Marking | 1N5821 |
Diode Type | Schottky |
Forward Current If Max | 3A |
Forward Voltage | 500mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
ST 1N5821 Schottky Diode 3A 30V DO-201AD | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N5821?
Additional datasheets, footprints and schematics for 1N5821 are listed on our Part Details page. You can also find images and similar parts to 1N5821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5821 fall under?
The 1N5821 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5821 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5821 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5821 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5821 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1N5821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5821 often in real-time on the comparison pages.
What if I can't find stock of 1N5821?
You can fill out our help required form which you can use to request a quote for 1N5821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.