Status: | Unknown |
---|---|
Series: | 1N5819 |
RoHS: | Compliant |
Prices starting from US$0.0435
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0455
|
95,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
11,464
in stock
|
Buy Now | |
element14
from US$0.09
|
11,464
in stock
|
Buy Now | |
Farnell
from US$0.08
|
11,364
in stock
|
Buy Now | |
RS
from US$0.20
|
6,700
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
6,123
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0435
|
5,410
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0475
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely Low vF |
Low Stored Charge, Majority Carrier Conduction |
Low Power Loss/High Efficiency Mechanical Characteristics Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N5817, 1N5818, 1N5819 |
Lead Temperature for Soldering Purposes: 260°C Max for 10 seconds |
These are Pb-Free Devices |
Compliance | Pb-free |
---|
Status: | Unknown |
---|---|
Series: | 1N5819 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Product Range | 1N5819 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
1N5819 Series 40 V 1 A Schottky Rectifier Diode Through Hole - DO-41 | Future Electronics |
Rectifier Diode, Single, 40 V, 1 A, Do-204Al, 2, 550 Mv Rohs Compliant: Yes |Stmicroelectronics 1N5819RL | Newark Electronics |
DIODE, SCHOTTKY, 1A, 40V, DO-204AL-2 | element14 |
Diode Schottky 1A 40V DO41 | RS |
ST Schottky Diode, 1A, 40V, DO-41 | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 40V 1A 2-Pin DO-41 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 1N5819RL?
Additional datasheets, footprints and schematics for 1N5819RL are listed on our Part Details page. You can also find images and similar parts to 1N5819RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5819RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5819RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5819RL fall under?
The 1N5819RL is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5819RL when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5819RL you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5819RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5819RL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1N5819RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5819RL often in real-time on the comparison pages.
What if I can't find stock of 1N5819RL?
You can fill out our help required form which you can use to request a quote for 1N5819RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.