Status: | Active |
---|---|
Series: | 1N5817 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
6,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,959
in stock
|
Buy Now | |
element14
from US$0.12
|
1,074
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,054
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
11
in stock
|
Buy Now | |
Kruse
-
|
30,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Microchip Technology
from US$5.56
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low vF |
Low Stored Charge, Majority Carrier Conduction |
Low Power Loss/High Efficiency Mechanical Characteristics Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N5817, 1N5818, 1N5819 |
Lead Temperature for Soldering Purposes: 260°C Max for 10 seconds |
These are Pb-Free Devices |
Description | 1N5817 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.45 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 25 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | Axial Lead-2 |
1N5817 Series 20 V 1 A Schottky Rectifier Diode - DO-201AD | Future Electronics |
Diode Schottky 20V 1A 2-Pin DO-41 Bag | Avnet America |
Schottky Rectifier, 1A, 20V, Axial | Newark Electronics |
DIODE, SCHOTTKY, 1A, 20V, 95-10 | element14 |
ON Semiconductor, 1N5817G | RS |
Where can I find additional details, specifications and documents for a 1N5817G?
Additional datasheets, footprints and schematics for 1N5817G are listed on our Part Details page. You can also find images and similar parts to 1N5817G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5817G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5817G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5817G fall under?
The 1N5817G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5817G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5817G you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5817G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5817G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1N5817G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5817G often in real-time on the comparison pages.
What if I can't find stock of 1N5817G?
You can fill out our help required form which you can use to request a quote for 1N5817G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.