Status: | Unknown |
---|---|
Series: | 1N5627 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 6µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins, 2 Pin |
Product Range | 1N5627 Series |
Automotive Qualification Standard | AEC-Q101 |
Current Ifsm | 125A |
Diode Type | Standard Recovery |
Forward Voltage | 1V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Termination Type | Axial Leaded |
Diode Rectifier, Standard, 3A, 800V, Sod-64, Full Reel | Newark Electronics |
Diode, Avalanche | RS Americas |
DIODE, STANDARD | element14 |
Where can I find additional details, specifications and documents for a 1N5627-TR?
Additional datasheets, footprints and schematics for 1N5627-TR are listed on our Part Details page. You can also find images and similar parts to 1N5627-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5627-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5627-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5627-TR fall under?
The 1N5627-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5627-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5627-TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5627-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5627-TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 1N5627-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5627-TR often in real-time on the comparison pages.
What if I can't find stock of 1N5627-TR?
You can fill out our help required form which you can use to request a quote for 1N5627-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.