1N5625GP-E3/54 Semiconductors - Discretes by Vishay Intertechnology

STANDARD DIODE 3A 400V DO-201AD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 950mV
Reverse Recovery Time trr Max 3 s
Forward Surge Current Ifsm Max 125A


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5625GP-E3/54?

Additional datasheets, footprints and schematics for 1N5625GP-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N5625GP-E3/54 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5625GP-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5625GP-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N5625GP-E3/54 fall under?

The 1N5625GP-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N5625GP-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5625GP-E3/54 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5625GP-E3/54 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N5625GP-E3/54 have stock available?

There is no stock from authorised distributors for 1N5625GP-E3/54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5625GP-E3/54 often in real-time on the comparison pages.

What if I can't find stock of 1N5625GP-E3/54?

You can fill out our help required form which you can use to request a quote for 1N5625GP-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay