Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0372
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0389
|
155,220
in stock
|
Buy Now | |
Rutronik
from US$0.0494
|
42,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
11,785
in stock
|
Buy Now | |
Conrad
from US$0.13
|
11,785
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
5,977
in stock
|
Buy Now | |
Micros
from US$0.0388
|
4,740
in stock
|
Buy Now | |
SOS electronic
from US$0.0372
|
3,400
in stock
|
Buy Now | |
Jameco Electronics
from US$0.13
|
1,294
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
1,200
in stock
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Current to Small Size |
High Surge Current Capability |
Low Forward Voltage Drop |
Void-Free Economical Plastic Package |
Available in Volume Quantities |
Plastic Meets UL 94V-0 for Flammability Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 220°C Max. for 10 Seconds, 1/16" from case |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N5400, 1N5401, 1N5402, 1N5404, 1N5406, 1N5407, 1N5408 |
Diode Rectifier 1000V 3A 2-Pin DO-201AD | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 200A |
Status: | Unknown |
---|---|
Series: | 1N5408 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins, 2 Pin |
Product Range | 1N5408 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 200A |
Diode Type | Standard Recovery |
Forward Voltage | 1.2V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
DIODE, STANDARD, 3A, 1000V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 1N5408 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 630mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins, 2 Pin |
Product Range | 1N5408 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Diode Rectifier 1000V 3A 2-Pin DO-201AD T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Rectifier, Single, 1Kv, 3A, Do-201Ad Repetitive Reverse Voltage Vrrm Max 1Kv Forward Current If(Av) 3A Diode Configuration Single Forward Voltage Vf Max 1.2V Rohs Compliant: Yes |Multicomp Pro 1N5408+ | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N5408?
Additional datasheets, footprints and schematics for 1N5408 are listed on our Part Details page. You can also find images and similar parts to 1N5408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5408 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5408 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1N5408 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Rapid Electronics, Conrad and RS Americas have stock available or on a lead time for 1N5408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5408 often in real-time on the comparison pages.
What if I can't find stock of 1N5408?
You can fill out our help required form which you can use to request a quote for 1N5408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.