Status: | Active |
---|---|
Series: | 1N5407 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
500
in stock
|
Buy Now | |
element14
from US$0.13
|
8,262
in stock
|
Buy Now | |
Farnell
from US$0.11
|
8,262
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
2,626
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,855
in stock
|
Buy Now | |
Kruse
-
|
8,400
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current to Small Size |
High Surge Current Capability |
Low Forward Voltage Drop |
Void-Free Economical Plastic Package |
Available in Volume Quantities |
Plastic Meets UL 94V-0 for Flammability Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 220°C Max. for 10 Seconds, 1/16" from case |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N5400, 1N5401, 1N5402, 1N5404, 1N5406, 1N5407, 1N5408 |
Description | 1N5407 |
---|---|
Compliance | Pb-free Halide free |
Type | Standard Recovery |
IO(rec) Max (A) | 3 |
VRRM Max (V) | 800 |
VFM Max (V) | 1 |
IFSM Max (A) | 200 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead-2 |
RECTIFIER, STANDARD, 3A, 800V, AXIAL | element14 |
Standard Diode, 3A, 800V, Axial | Newark Electronics |
Diode Switching 800V 3A Axial Case267-05 | RS |
Glass Passivated Junction Rectifier 800V 3A 2-Pin DO-201AD | Avnet America |
Diode Switching 800V 3A Axial Case267-05 | ON Semiconductor 1N5407G | RS Americas |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 40 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 3A GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.3 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Peak ForwardSurge CurrentIFSM (A) | 125 A |
Peak RepetitiveReverse VoltageVRRM (V) | 800 V |
Forward Voltage Drop VF (V) | 1.1 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 800 V |
Reverse Recovery Time trr (ns) | 2000 ns |
Where can I find additional details, specifications and documents for a 1N5407G?
Additional datasheets, footprints and schematics for 1N5407G are listed on our Part Details page. You can also find images and similar parts to 1N5407G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5407G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5407G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5407G fall under?
The 1N5407G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5407G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5407G you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5407G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5407G have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and RS have stock available or on a lead time for 1N5407G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5407G often in real-time on the comparison pages.
What if I can't find stock of 1N5407G?
You can fill out our help required form which you can use to request a quote for 1N5407G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.