Status: | Unknown |
---|---|
Series: | 1N5404 |
RoHS: | Compliant |
High Current to Small Size |
High Surge Current Capability |
Low Forward Voltage Drop |
Void-Free Economical Plastic Package |
Available in Volume Quantities |
Plastic Meets UL 94V-0 for Flammability Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 220°C Max. for 10 Seconds, 1/16" from case |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N5400, 1N5401, 1N5402, 1N5404, 1N5406, 1N5407, 1N5408 |
Compliance | Pb-free |
---|
Diode, Standard, 3A, 400V | Newark Electronics |
DIODE, STANDARD, 3A, 400V | element14 |
Where can I find additional details, specifications and documents for a 1N5404RL?
Additional datasheets, footprints and schematics for 1N5404RL are listed on our Part Details page. You can also find images and similar parts to 1N5404RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5404RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5404RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5404RL fall under?
The 1N5404RL is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5404RL when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5404RL you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5404RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5404RL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1N5404RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5404RL often in real-time on the comparison pages.
What if I can't find stock of 1N5404RL?
You can fill out our help required form which you can use to request a quote for 1N5404RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.