Status: | Unknown |
---|---|
Series: | 1N5402 |
RoHS: | Compliant |
Prices starting from US$0.0300
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.16 |
No stock
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0396 |
7,770
|
Buy Now | |
RS Americas | US$0.16 |
5,773
|
Buy Now | |
Jameco Electronics | US$0.09 |
3,269
|
Buy Now | |
Rapid Electronics | US$0.09 |
2,066
|
Buy Now | |
Conrad | US$0.09 |
2,066
|
Buy Now | |
SOS electronic | US$0.0379 |
1,700
|
Buy Now | |
Distrelec | US$0.06 |
775
|
Buy Now | |
Rutronik | US$0.0434 |
-
|
Buy Now | |
element14 | US$0.06 |
-
|
Buy Now |
High Current to Small Size |
High Surge Current Capability |
Low Forward Voltage Drop |
Void-Free Economical Plastic Package |
Available in Volume Quantities |
Plastic Meets UL 94V-0 for Flammability Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 220°C Max. for 10 Seconds, 1/16" from case |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N5400, 1N5401, 1N5402, 1N5404, 1N5406, 1N5407, 1N5408 |
Compliance | Pb-free |
---|
Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | 1N5402 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | 1N5402 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 200A |
Diode Type | Standard Recovery |
Forward Voltage | 1.2V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
DIODE, STANDARD, 3A, 200V | element14 |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N5402?
Additional datasheets, footprints and schematics for 1N5402 are listed on our Part Details page. You can also find images and similar parts to 1N5402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5402 fall under?
The 1N5402 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5402 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5402 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5402 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5402 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Jameco Electronics, Rapid Electronics and Conrad have stock available or on a lead time for 1N5402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5402 often in real-time on the comparison pages.
What if I can't find stock of 1N5402?
You can fill out our help required form which you can use to request a quote for 1N5402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.