Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0257
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 50A |
RoHS Compliant | Yes |
RECTIFIER, SINGLE, 1KV, 1.5A, DO-204AC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
R-Si 1000V 1.5A Rohs Compliant: Yes |Nte Electronics 1N5399 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N5399?
Additional datasheets, footprints and schematics for 1N5399 are listed on our Part Details page. You can also find images and similar parts to 1N5399 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5399 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5399 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5399 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5399 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1N5399 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Distrelec, Conrad and element14 have stock available or on a lead time for 1N5399.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5399 often in real-time on the comparison pages.
What if I can't find stock of 1N5399?
You can fill out our help required form which you can use to request a quote for 1N5399 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.