1N5393 by Diodes Incorporated


Where to Buy

Prices starting from US$0.0132

Distributor Stock
Logo for Farnell
Farnell
from US$0.0132
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0319
1,349
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0171
925
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

1N5393 Semiconductors - Discretes by Multicomp

DIODE STANDARD 1.5A 200V

Status: Unknown
Series: 1N5393 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 1.5A
Diode Configuration Single
Forward Voltage VF Max 1V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 50A
Operating Temperature Max 150°C
Diode Case Style DO-15
No. of Pins 2Pins
Product Range 1N5393 Series
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Current Ifsm 50A
Diode Type Standard Recovery
External Diameter 3.6mm
External Length / Height 7.6mm
Junction Temperature Tj Max 150°C
Junction Temperature Tj Min -65°C
Junction to Case Thermal Resistance A 60°C/W
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +150°C
Termination Type Axial Leaded

Alternative Descriptions

DIODE, STANDARD, 1.5A, 200V | Farnell

1N5393 Semiconductors - Discretes by ON Semiconductor

BRIDGE RECTIFIER 1.5A 200V DO204

Status: Unknown
Series: 1N5393 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 1.5A
Diode Configuration Single
Forward Voltage VF Max 1.4V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 50A
Operating Temperature Max 150°C
Diode Case Style DO-204AC
No. of Pins 2Pins
Product Range 1N5393 Series
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Diode Type Standard Recovery
No. of Phases Single Phase
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Termination Type Axial Leaded

Alternative Descriptions

Diode, Standard, 1.5A, 200V, Do-15 | Newark Electronics

1N5393 Semiconductors - Discretes by NTE Electronics

RECTIFIER SILICON PRV=200V IF=1.5A DO-15 CASE FOR POWER SUPPLY INVERTERS AND CONVERTERS APPLICATIONS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5393?

Additional datasheets, footprints and schematics for 1N5393 are listed on our Part Details page. You can also find images and similar parts to 1N5393 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5393 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5393 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5393 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.

Which authorised distributors for 1N5393 have stock available?

Authorised distributors including Distrelec, Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for 1N5393.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5393 often in real-time on the comparison pages.

What if I can't find stock of 1N5393?

You can fill out our help required form which you can use to request a quote for 1N5393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay