Status: | Active |
---|---|
Series: | 1N53 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,141
in stock
|
Buy Now | |
element14
from US$0.17
|
1,141
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,141
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 180 Watt Surge Rating @ 8.3 ms |
Maximum Limits Guaranteed on Seven Electrical Parameters |
CASE: Void-free, transfer-molded, thermo-setting plastic |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode. |
MOUNTING POSITION: Any |
WEIGHT: 0.7 gram (approx) |
Pb-Free Packages are Available |
Description | 1N53, 82 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 82 |
P Max (W) | 5 |
Package Type | Surmetic 40 |
Zener Single Diode, 82 V, 5 W, 017Aa, 5 %, 2, 200 C Rohs Compliant: Yes |Onsemi 1N5375BG | Newark Electronics |
DIODE, ZENER, 82V, 5W | element14 |
Zener Diode 82V 5% 5W Axial Case017AA | RS |
1N5375B Series 5 W 1 A 82 V Axial Zener Voltage Regulator Diode - CASE-017AA | Future Electronics |
Diode Zener Single 82V 5% 5W 2-Pin Case 017AA-01 Box | Avnet America |
Diode, Zener, Vr 82V, If 1A, Pkg Case 17,Vf 1.2V, Tj +200degc, Cs 1.8A, Pd 5W, Ir 15mA | ON Semiconductor 1N5375BG | RS Americas |
Where can I find additional details, specifications and documents for a 1N5375BG?
Additional datasheets, footprints and schematics for 1N5375BG are listed on our Part Details page. You can also find images and similar parts to 1N5375BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5375BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5375BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5375BG fall under?
The 1N5375BG is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5375BG when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5375BG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5375BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5375BG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 1N5375BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5375BG often in real-time on the comparison pages.
What if I can't find stock of 1N5375BG?
You can fill out our help required form which you can use to request a quote for 1N5375BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.