1N5374BG Zener Diodes by ON Semiconductor

5 Watt Surmetic 40 Zener Voltage Regulators


This is a complete series of 5.0 Watt Zener Diode Voltage Regulators with tight limits and better operating characteristics that reflect the superior capabilities of silicon-oxide passivated junctions. All this is in an axial-lead, transfer-molded plastic package that offers protection in all common environmental conditions.

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$0.16
710
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
3,359
in stock
Buy Now
Logo for element14
element14
from US$0.15
3,359
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.15
3,359
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.11
724
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.10
1
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Up to 180 Watt Surge Rating @ 8.3 ms
Maximum Limits Guaranteed on Seven Electrical Parameters
CASE: Void-free, transfer-molded, thermo-setting plastic
FINISH: All external surfaces are corrosion resistant and leads are readily solderable
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode.
MOUNTING POSITION: Any
WEIGHT: 0.7 gram (approx)
Pb-Free Packages are Available

Specifications

Description 1N53, 75 V
Compliance Pb-free Halide free
VZ Typ (V) 75
P Max (W) 5
Package Type Surmetic 40

Alternative Descriptions

Zener Single Diode, 75 V, 5 W, 017Aa, 5 %, 2, 200 C Rohs Compliant: Yes |Onsemi 1N5374BG | Newark Electronics
DIODE, ZENER, 75V, 5W | element14
Zener Diode 75V 5% 5W Axial Case017AA | RS
Diode, Zener, Vr 75V, If 1A, Pkg Case 17,Vf 1.2V, Tj +200degc, Cs 1.9A, Pd 5W, Ir 20mA | ON Semiconductor 1N5374BG | RS Americas
1N5374B Series 5 W 1 A 75 V Axial Zener Voltage Regulator Diode - CASE-017AA | Future Electronics
Diode Zener Single 75V 5% 5W 2-Pin Case 017AA-01 Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5374BG?

Additional datasheets, footprints and schematics for 1N5374BG are listed on our Part Details page. You can also find images and similar parts to 1N5374BG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5374BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5374BG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N5374BG fall under?

The 1N5374BG is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N5374BG when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5374BG you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5374BG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 1N5374BG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for 1N5374BG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5374BG often in real-time on the comparison pages.

What if I can't find stock of 1N5374BG?

You can fill out our help required form which you can use to request a quote for 1N5374BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay