1N5369B Diodes by Multicomp

DIODE ZENER 5W 51V 5% DO-201AE

Status: Unknown
Series: 1N5369 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.10
2,633
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.14
1,267
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
-
Buy Now
Logo for element14
element14
from US$0.28
-
Buy Now

Specifications

Zener Voltage Vz Typ 51V
Power Dissipation Pd 5W
Diode Case Style DO-201AE
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 150°C
Product Range 1N5369 Series
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C


1N5369B Semiconductors - Discretes by NTE Electronics

ZENER DIODE 51V 5% 5 WATT AXIAL LEAD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

1N5369B Diodes by Multicomp Pro

Zener Single Diode, 51 V, 5 W, DO-201AE, 5 %, 2, 150 C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Zener Single Diode, 51 V, 5 W, Do-201Ae, 5 %, 2, 150 C Rohs Compliant: Yes |Multicomp Pro 1N5369B | Newark Electronics
DIODE, ZENER, 5W, 51V, 5%, DO-201AE | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5369B?

Additional datasheets, footprints and schematics for 1N5369B are listed on our Part Details page. You can also find images and similar parts to 1N5369B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5369B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5369B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N5369B fall under?

The 1N5369B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N5369B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5369B you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5369B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N5369B have stock available?

Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1N5369B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5369B often in real-time on the comparison pages.

What if I can't find stock of 1N5369B?

You can fill out our help required form which you can use to request a quote for 1N5369B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay