Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Zener Voltage Vz Typ | 36V |
---|---|
Power Dissipation Pd | 5W |
Diode Case Style | DO-15 |
No. of Pins | 2 |
Operating Temperature Max | 150°C |
Packaging | Cut Tape |
MSL | - |
Operating Temperature Min | -55°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
ZENER DIODE, 36V, 5W, DO-15 | element14 |
Zener Single Diode, 36 V, 5 W, Do-204Ac, 5 %, 2, 150 C Rohs Compliant: Yes |Multicomp Pro 1N5365B | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N5365B?
Additional datasheets, footprints and schematics for 1N5365B are listed on our Part Details page. You can also find images and similar parts to 1N5365B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5365B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5365B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5365B fall under?
The 1N5365B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5365B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5365B you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5365B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5365B have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 1N5365B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5365B often in real-time on the comparison pages.
What if I can't find stock of 1N5365B?
You can fill out our help required form which you can use to request a quote for 1N5365B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.