1N5363BG Zener Diodes by ON Semiconductor

5 Watt Surmetic 40 Zener Voltage Regulators

Status: Active
Series: 1N53
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

This is a complete series of 5.0 Watt Zener Diode Voltage Regulators with tight limits and better operating characteristics that reflect the superior capabilities of silicon-oxide passivated junctions. All this is in an axial-lead, transfer-molded plastic package that offers protection in all common environmental conditions.

Prices starting from US$0.13


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.13
4,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.16
1,884
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.18
475
Buy Now
Logo for element14 element14 US$0.16
104
Buy Now
Logo for Farnell Farnell US$0.15
104
Buy Now
Logo for Future Electronics Future Electronics US$0.13
-
Buy Now
View Full Pricing & Stock Comparison

Features

Up to 180 Watt Surge Rating @ 8.3 ms
Maximum Limits Guaranteed on Seven Electrical Parameters
CASE: Void-free, transfer-molded, thermo-setting plastic
FINISH: All external surfaces are corrosion resistant and leads are readily solderable
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode.
MOUNTING POSITION: Any
WEIGHT: 0.7 gram (approx)
Pb-Free Packages are Available

Specifications

Description 1N53, 30 V
Compliance Pb-free Halide free
VZ Typ (V) 30
P Max (W) 5
Package Type Surmetic 40

Alternative Descriptions

Diode Zener Single 30V 5% 5W 2-Pin Case 017AA-01 Bulk | Avnet America
Zener Diode, 5W, 30V, 017Aa | Newark Electronics
Diode: Zener | Transfer Multisort Elektronik
DIODE, ZENER, 30V, 5W | element14
ON Semiconductor, 1N5363BG | RS
1N5363B Series 5 W 1 A 30 V Axial Zener Voltage Regulator Diode - CASE-017AA | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5363BG?

Additional datasheets, footprints and schematics for 1N5363BG are listed on our Part Details page. You can also find images and similar parts to 1N5363BG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5363BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5363BG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N5363BG fall under?

The 1N5363BG is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N5363BG when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5363BG you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5363BG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 1N5363BG have stock available?

Authorised distributors including Avnet America, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 1N5363BG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5363BG often in real-time on the comparison pages.

What if I can't find stock of 1N5363BG?

You can fill out our help required form which you can use to request a quote for 1N5363BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay