Status: | Active |
---|---|
Series: | 1N53 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.13
|
No stock
|
Buy Now | |
Distrelec
from US$0.21
|
5,020
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1
in stock
|
Buy Now | |
RS
from US$0.14
|
-
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 180 Watt Surge Rating @ 8.3 ms |
Maximum Limits Guaranteed on Seven Electrical Parameters |
CASE: Void-free, transfer-molded, thermo-setting plastic |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode. |
MOUNTING POSITION: Any |
WEIGHT: 0.7 gram (approx) |
Pb-Free Packages are Available |
Description | 1N53, 24 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 24 |
P Max (W) | 5 |
Package Type | Surmetic 40 |
onsemi Zener Diode 5W 24V 500nA Surmetic 40 | Distrelec |
5W Zener V Reg 24V, 1N5359BG | RS |
Zener Diode, 5W, 24V, 017Aa | Newark Electronics |
1N5359B Series 5 W 1 A 24 V Axial Zener Voltage Regulator Diode - CASE-017AA | Future Electronics |
Diode Zener Single 24V 5% 5W 2-Pin Case 017AA-01 Box | Avnet America |
Diode, Zener, Vr 24V, If 1A, Pkg Case 17,Vf 1.2V, Tj +200degc, Cs 4.4A, Pd 5W, Ir 50mA | ON Semiconductor 1N5359BG | RS Americas |
DIODE, ZENER, 24V, 5W | element14 |
Where can I find additional details, specifications and documents for a 1N5359BG?
Additional datasheets, footprints and schematics for 1N5359BG are listed on our Part Details page. You can also find images and similar parts to 1N5359BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5359BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5359BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5359BG fall under?
The 1N5359BG is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5359BG when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5359BG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5359BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5359BG have stock available?
Authorised distributors including Distrelec, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1N5359BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5359BG often in real-time on the comparison pages.
What if I can't find stock of 1N5359BG?
You can fill out our help required form which you can use to request a quote for 1N5359BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.