Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.14 |
1,930
|
Buy Now | |
Future Electronics | US$0.15 |
9,900
|
Buy Now | |
element14 | US$0.17 |
7,645
|
Buy Now | |
Newark Electronics | US$0.18 |
7,630
|
Buy Now | |
Farnell | US$0.16 |
7,630
|
Buy Now | |
Avnet America | US$0.13 |
5,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
983
|
Buy Now | |
Chip One Stop | US$0.16 |
1
|
Buy Now | |
Avnet Silica | - |
3,000
|
Buy Now | |
RS Americas | US$0.36 |
-
|
Buy Now | |
Distrelec | US$0.22 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Up to 180 Watt Surge Rating @ 8.3 ms |
Maximum Limits Guaranteed on Seven Electrical Parameters |
CASE: Void-free, transfer-molded, thermo-setting plastic |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode. |
MOUNTING POSITION: Any |
WEIGHT: 0.7 gram (approx) |
Pb-Free Packages are Available |
Description | 1N53, 18 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 18 |
P Max (W) | 5 |
Package Type | Surmetic 40 |
1N5355B Series 5 W 1 A 18 V Axial Zener Voltage Regulator Diode - CASE-017AA | Future Electronics |
DIODE, ZENER, 18V, 5W | element14 |
Diode, Zener, 18V, 5W | Newark Electronics |
Diode Zener Single 18V 5% 5W 2-Pin Case 017AA-01 Box | Avnet America |
5W Zener V Reg 18V, 1N5355BG | RS |
Diode: Zener | Transfer Multisort Elektronik |
Diode, Zener, Vr 18V, If 1A, Pkg Case 17,Vf 1.2V, Tj +200degc, Cs 5.5A, Pd 5W, Ir 65mA | ON Semiconductor 1N5355BG | RS Americas |
onsemi Zener Diode 5W 18V 500nA Surmetic 40 | Distrelec |
Where can I find additional details, specifications and documents for a 1N5355BG?
Additional datasheets, footprints and schematics for 1N5355BG are listed on our Part Details page. You can also find images and similar parts to 1N5355BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5355BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5355BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5355BG fall under?
The 1N5355BG is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5355BG when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5355BG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5355BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5355BG have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1N5355BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5355BG often in real-time on the comparison pages.
What if I can't find stock of 1N5355BG?
You can fill out our help required form which you can use to request a quote for 1N5355BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.