1N5354BG Zener Diodes by ON Semiconductor

5 Watt Surmetic 40 Zener Voltage Regulators


This is a complete series of 5.0 Watt Zener Diode Voltage Regulators with tight limits and better operating characteristics that reflect the superior capabilities of silicon-oxide passivated junctions. All this is in an axial-lead, transfer-molded plastic package that offers protection in all common environmental conditions.

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.20
790
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
1,985
in stock
Buy Now
Logo for element14
element14
from US$0.19
1,425
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.18
1,425
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.36
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Up to 180 Watt Surge Rating @ 8.3 ms
Maximum Limits Guaranteed on Seven Electrical Parameters
CASE: Void-free, transfer-molded, thermo-setting plastic
FINISH: All external surfaces are corrosion resistant and leads are readily solderable
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode.
MOUNTING POSITION: Any
WEIGHT: 0.7 gram (approx)
Pb-Free Packages are Available

Specifications

Description 1N53, 17 V
Compliance Pb-free Halide free
VZ Typ (V) 17
P Max (W) 5
Package Type Surmetic 40

Alternative Descriptions

Zener Diode, 5W, 17V, 017Aa | Newark Electronics
DIODE, ZENER, 17V, 5W | element14
Zener Diode 17V 5% 5W Axial Case017AA | RS
1N5354B Series 5 W 1 A 17 V Axial Zener Voltage Regulator Diode - CASE-017AA | Future Electronics
Diode Zener Single 17V 5% 5W 2-Pin Case 017AA-01 Box | Avnet America
Diode, Zener, Vr 17V, If 1A, Pkg Case 17,Vf 1.2V, Tj +200degc, Cs 5.8A, Pd 5W, Ir 70mA | ON Semiconductor 1N5354BG | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5354BG?

Additional datasheets, footprints and schematics for 1N5354BG are listed on our Part Details page. You can also find images and similar parts to 1N5354BG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5354BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5354BG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N5354BG fall under?

The 1N5354BG is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N5354BG when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5354BG you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5354BG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 1N5354BG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 1N5354BG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5354BG often in real-time on the comparison pages.

What if I can't find stock of 1N5354BG?

You can fill out our help required form which you can use to request a quote for 1N5354BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay