Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
3,385
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
9,205
in stock
|
Buy Now | |
element14
from US$0.11
|
9,205
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
3,993
in stock
|
Buy Now | |
Conrad
from US$0.26
|
2,219
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
514
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
340
in stock
|
Buy Now | |
SOS electronic
from US$0.15
|
200
in stock
|
Buy Now | |
Electro Enterprises
from US$0.60
|
86
in stock
|
Buy Now | |
Jameco Electronics
from US$0.29
|
22
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 5W |
Diode Case Style | 017AA |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
Status: | Unknown |
---|---|
Series: | 1N5349 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 5W |
Diode Case Style | DO-201AE |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | 1N5349 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
Zener Diode, 12V, 5W, Do-15 Rohs Compliant: Yes |Multicomp Pro 1N5349B. | Newark Electronics |
ZENER DIODE, 12V, 5W, DO-15 | element14 |
Where can I find additional details, specifications and documents for a 1N5349B?
Additional datasheets, footprints and schematics for 1N5349B are listed on our Part Details page. You can also find images and similar parts to 1N5349B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5349B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5349B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5349B fall under?
The 1N5349B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5349B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5349B you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5349B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5349B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for 1N5349B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5349B often in real-time on the comparison pages.
What if I can't find stock of 1N5349B?
You can fill out our help required form which you can use to request a quote for 1N5349B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.