1N5340BRLG Zener Diodes by ON Semiconductor

5 Watt Surmetic 40 Zener Voltage Regulators

Status: Active
Series: 1N53
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

This is a complete series of 5.0 Watt Zener Diode Voltage Regulators with tight limits and better operating characteristics that reflect the superior capabilities of silicon-oxide passivated junctions. All this is in an axial-lead, transfer-molded plastic package that offers protection in all common environmental conditions.

Prices starting from US$0.13


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.18
12,836
Buy Now
Logo for element14 element14 US$0.16
12,836
Buy Now
Logo for Chip One Stop Chip One Stop US$0.17
3,920
Buy Now
Logo for Future Electronics Future Electronics US$0.14
-
Buy Now
Logo for Avnet America Avnet America US$0.13
-
Buy Now
Logo for Avnet Asia Avnet Asia US$0.14
-
Buy Now
View Full Pricing & Stock Comparison

Features

Up to 180 Watt Surge Rating @ 8.3 ms
Maximum Limits Guaranteed on Seven Electrical Parameters
CASE: Void-free, transfer-molded, thermo-setting plastic
FINISH: All external surfaces are corrosion resistant and leads are readily solderable
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode.
MOUNTING POSITION: Any
WEIGHT: 0.7 gram (approx)
Pb-Free Packages are Available

Specifications

Description 1N53, 6 V
Compliance Pb-free Halide free
VZ Typ (V) 6
P Max (W) 5
Package Type Surmetic 40

Alternative Descriptions

Zener Diode, 6V, 5W, Axial Leaded | Newark Electronics
ZENER DIODE, 6V, 5W, AXIAL LEADED | element14
1N5340B Series 5 W 1 A 6 V Axial Zener Voltage Regulator Diode - CASE-017AA | Future Electronics
Diode Zener Single 6V 5% 5W 2-Pin Case 017AA-01 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5340BRLG?

Additional datasheets, footprints and schematics for 1N5340BRLG are listed on our Part Details page. You can also find images and similar parts to 1N5340BRLG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5340BRLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5340BRLG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N5340BRLG fall under?

The 1N5340BRLG is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N5340BRLG when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5340BRLG you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5340BRLG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 1N5340BRLG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for 1N5340BRLG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5340BRLG often in real-time on the comparison pages.

What if I can't find stock of 1N5340BRLG?

You can fill out our help required form which you can use to request a quote for 1N5340BRLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay