Status: | Unknown |
---|---|
Series: | 1N5221 to 1N5267 |
RoHS: | Unknown |
Prices starting from US$0.0138
Silicon planar power Zener diodes |
Standard Zener voltage tolerance is ± 5 % with a “B†suffix in the ordering code (e.g.: 1N5221B), suffix “C†is ± 2 % tolerance |
These diodes are also available in MiniMELF case with the type designation TZM5221 to TZM5267, SOT-23 case with the type designations MMBZ5225 to MMBZ5267 and SOD-123 case with the types designations MMSZ5225 to MMSZ5267 |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
1N5221 to 1N5267 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Zener Diode, 500Mw, 75V, Do-35 | Newark Electronics |
Diode Zener Single 75V 5% 500mW 2-Pin DO-35 T/R | Avnet America |
33C2909 | element14 |
.5W 75V 5% DO35 Z-DIODE | TTI Europe |
ZENER DIODE, 500mW, 75V, DO-35 | Farnell |
Where can I find additional details, specifications and documents for a 1N5267B-TR?
Additional datasheets, footprints and schematics for 1N5267B-TR are listed on our Part Details page. You can also find images and similar parts to 1N5267B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5267B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5267B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5267B-TR fall under?
The 1N5267B-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5267B-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5267B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5267B-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5267B-TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 1N5267B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5267B-TR often in real-time on the comparison pages.
What if I can't find stock of 1N5267B-TR?
You can fill out our help required form which you can use to request a quote for 1N5267B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.