Status: | Unknown |
---|---|
Series: | 1N52XXB-T Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 7.5V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-204AH |
Zener Tolerance | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175 C |
Product Range | 1N52XXB-T Series |
Status: | Unknown |
---|---|
Series: | 1N52XXB-T Series |
RoHS: | Compliant |
Zener Voltage Vz Typ | 7.5V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-204AH |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | 1N52XXB-T Series |
RoHS Compliant | Yes |
Diode, Zener, 500Mw, 7.5V, Do-204Ah | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N5236B-T?
Additional datasheets, footprints and schematics for 1N5236B-T are listed on our Part Details page. You can also find images and similar parts to 1N5236B-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5236B-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5236B-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5236B-T fall under?
The 1N5236B-T is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5236B-T when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5236B-T you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5236B-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5236B-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1N5236B-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5236B-T often in real-time on the comparison pages.
What if I can't find stock of 1N5236B-T?
You can fill out our help required form which you can use to request a quote for 1N5236B-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.