Status: | Unknown |
---|---|
Series: | 1N5221 to 1N5267 |
RoHS: | Unknown |
Prices starting from US$0.0134
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0210
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.0235
|
90,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0134
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
19,242
in stock
|
Buy Now | |
element14
from US$0.0162
|
19,242
in stock
|
Buy Now | |
Avnet America
-
|
30,000
in stock
|
Buy Now | |
Microchip Technology
from US$1.90
|
-
|
Buy Now | |
RS Americas
from US$0.0320
|
-
|
Buy Now | |
TTI Europe
from US$0.0181
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Silicon planar power Zener diodes |
Standard Zener voltage tolerance is ± 5 % with a “B†suffix in the ordering code (e.g.: 1N5221B), suffix “C†is ± 2 % tolerance |
These diodes are also available in MiniMELF case with the type designation TZM5221 to TZM5267, SOT-23 case with the type designations MMBZ5225 to MMBZ5267 and SOD-123 case with the types designations MMSZ5225 to MMSZ5267 |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
1N5221 to 1N5267 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Diode Zener Single 3.3V 5% 500mW 2-Pin DO-35 T/R | Avnet America |
1N5226B-TR Zener Diode, 3.3V 5% 0.5 W Through Hole 2-Pin DO-35 | Siliconix / Vishay 1N5226B-TR | RS Americas |
.5W 3.3V 5% DO35 Z-DIODE | TTI Europe |
Status: | Active |
---|---|
Series: | 1N52 |
RoHS: | Compliant |
Complete Voltage Range - 1.8 to 200 Volts |
2% and 5% tolerances available |
DO-204AH Package - Smaller than Conventional DO-204AA Package |
Double Slug Type Construction |
Metallurgically Bonded Construction Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230?C, 1/16", from case for 10 seconds |
FINISH: All external surfaces are corrosion resistant with readily solderable leads |
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode |
MOUNTING POSITION: Any |
WAFER FAB LOCATION: Phoenix, Arizona |
ASSEMBLY/TEST LOCATION: Seoul, Korea |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N52, 3.3 V; 5% Tolerance (Tape & Reel) |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 3.3 |
P Max (W) | 0.5 |
Package Type | Axial Lead |
ZENER ARRAY DIODES | Farnell |
1N5226 Series 500 mW 3.3 V 200 mA Through Hole Zener Diode - DO-35 | Future Electronics |
Zener Diode, 3.3V, 0.5W, Do-204Ah | Newark Electronics |
ZENER DIODE, 0.5W, 3.3V, DO-204AH | element14 |
Diode, Fairchild, 1N5226BTR | RS |
Diode Zener Single 3.3V 5% 500mW 2-Pin DO-35 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 1N5226B-TR?
Additional datasheets, footprints and schematics for 1N5226B-TR are listed on our Part Details page. You can also find images and similar parts to 1N5226B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5226B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5226B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5226B-TR fall under?
The 1N5226B-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5226B-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5226B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5226B-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5226B-TR have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and RS have stock available or on a lead time for 1N5226B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5226B-TR often in real-time on the comparison pages.
What if I can't find stock of 1N5226B-TR?
You can fill out our help required form which you can use to request a quote for 1N5226B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.