Prices starting from US$0.0099
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0208 |
8,904
|
Buy Now | |
Newark Electronics | US$0.0230 |
13,413
|
Buy Now | |
element14 | US$0.0193 |
13,413
|
Buy Now | |
Schukat Electronic | US$0.0099 |
3,500
|
Buy Now | |
Avnet America | US$0.0127 |
2,000
|
Buy Now | |
Future Electronics | US$0.0133 |
-
|
Buy Now | |
Microchip Technology | US$1.73 |
-
|
Buy Now |
Complete Voltage Range - 1.8 to 200 Volts |
2% and 5% tolerances available |
DO-204AH Package - Smaller than Conventional DO-204AA Package |
Double Slug Type Construction |
Metallurgically Bonded Construction Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230?C, 1/16", from case for 10 seconds |
FINISH: All external surfaces are corrosion resistant with readily solderable leads |
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode |
MOUNTING POSITION: Any |
WAFER FAB LOCATION: Phoenix, Arizona |
ASSEMBLY/TEST LOCATION: Seoul, Korea |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N52, 3.3 V; 5% Tolerance |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 3.3 |
P Max (W) | 0.5 |
Package Type | Axial Lead |
Zener Diode, 500Mw, 3.3V, Do-35 | Newark Electronics |
Diode Zener Single 3.3V 5% 500mW 2-Pin DO-35 Bulk | Avnet America |
1N5226 Series 500 mW 3.3 V 200 mA Through Hole Zener Diode - DO-35 | Future Electronics |
Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 3.3V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-35 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Zener Voltage Vz Typ | 3.3V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-35 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N5226B?
Additional datasheets, footprints and schematics for 1N5226B are listed on our Part Details page. You can also find images and similar parts to 1N5226B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5226B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5226B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5226B fall under?
The 1N5226B is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5226B when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5226B you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5226B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5226B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Avnet America have stock available or on a lead time for 1N5226B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5226B often in real-time on the comparison pages.
What if I can't find stock of 1N5226B?
You can fill out our help required form which you can use to request a quote for 1N5226B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.