1N5225B by Diodes Incorporated

Status: Not Recommended
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0098

Distributor Stock
Logo for RS
RS
from US$0.0249
8,750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0180
20,104
in stock
Buy Now
Logo for element14
element14
from US$0.0249
5,131
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0236
5,131
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0176
2,900
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.0098
2,000
in stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$0.05
153
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0144
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0129
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$2.54
-
Buy Now

1N5225B Zener Diodes by ON Semiconductor

Zener 0.5W


General Data Applicable to all series in this group. 500 Milliwatt Hermetically Sealed Glass Silicon Zener Diodes

Features

Complete Voltage Range - 1.8 to 200 Volts
2% and 5% tolerances available
DO-204AH Package - Smaller than Conventional DO-204AA Package
Double Slug Type Construction
Metallurgically Bonded Construction Mechanical Characteristics:
CASE: Double slug type, hermetically sealed glass
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230?C, 1/16", from case for 10 seconds
FINISH: All external surfaces are corrosion resistant with readily solderable leads
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode
MOUNTING POSITION: Any
WAFER FAB LOCATION: Phoenix, Arizona
ASSEMBLY/TEST LOCATION: Seoul, Korea
Benefits
Wide Range of Zener Breakdown Voltages
Applications
Voltage Regulation
MOSFET Gate Protection
End Products
Waveform Clipping
General Usage Device: Suitable for many different end products

Specifications

Description 1N52, 3 V; 5% Tolerance
Compliance Pb-free Halide free
VZ Typ (V) 3
P Max (W) 0.5
Package Type Axial Lead

Alternative Descriptions

Zener Diode,single, Two Terminal,3V V(Z),5%,do-204Aa Rohs Compliant: Yes |Onsemi 1N5225B | Newark Electronics
3.0V 500MW 5% ZENER DO35 | RS
ZENER DIODE, 0.5W, 3V, DO-204AH | element14
1N5225 Series 500 mW 3 V 200 mA Through Hole Zener Diode - DO-35 | Future Electronics
Diode Zener Single 3V 5% 500mW 2-Pin DO-35 Bulk | Avnet America

1N5225B Diodes by NTE Electronics

ZENER DIODE 500mW 3V AXIAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Zener Voltage Vz Typ 3V
Power Dissipation Pd 500mW
Diode Case Style DO-35
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 200°C
Product Range -
Operating Temperature Min -65°C

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5225B?

Additional datasheets, footprints and schematics for 1N5225B are listed on our Part Details page. You can also find images and similar parts to 1N5225B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5225B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5225B price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5225B you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5225B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.

Which authorised distributors for 1N5225B have stock available?

Authorised distributors including Newark Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1N5225B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5225B often in real-time on the comparison pages.

What if I can't find stock of 1N5225B?

You can fill out our help required form which you can use to request a quote for 1N5225B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay