Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
43,949
in stock
|
Buy Now | |
element14
from US$0.22
|
34,100
in stock
|
Buy Now | |
Farnell
from US$0.21
|
34,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
4,085
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
1,670
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-57 |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Rectifier, 600V, 2A, Sod-57 | Newark Electronics |
RECTIFIER, STANDARD, 2A, 600V, SOD-57 | element14 |
VISHAY SEMICONDUCTOR 1N5061TR | Rapid Electronics |
AVALANCHE DIODE SOD57 STD-e2 | RS |
Rectifier Diode Switching 600V 2A 4000ns 2-Pin SOD-57 T/R | Future Electronics |
Diode Rectifier 600V 2A 2-Pin SOD-57 T/R | Avnet America |
Diode, Rectifier, Standard, Vr 600V, If 2A, Pkg SOD-57,Vf 1.15V, Trr 4us, Cj 40pF | Vishay / Small Signal & Opto Products (SSP) 1N5061-TR | RS Americas |
2.0 A 600V SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5061TR?
Additional datasheets, footprints and schematics for 1N5061TR are listed on our Part Details page. You can also find images and similar parts to 1N5061TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5061TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5061TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5061TR fall under?
The 1N5061TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5061TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5061TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5061TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5061TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rapid Electronics have stock available or on a lead time for 1N5061TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5061TR often in real-time on the comparison pages.
What if I can't find stock of 1N5061TR?
You can fill out our help required form which you can use to request a quote for 1N5061TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.