Status: | Active |
---|---|
Series: | 1N4937 |
RoHS: | Compliant |
Prices starting from US$0.0304
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
20,687
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
27,512
in stock
|
Buy Now | |
element14
from US$0.06
|
24,494
in stock
|
Buy Now | |
Farnell
from US$0.05
|
24,494
in stock
|
Buy Now | |
Future Electronics
from US$0.0316
|
-
|
Buy Now | |
Avnet America
from US$0.0304
|
-
|
Buy Now | |
Avnet Asia
from US$0.0318
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4933, 1N4934, 1N4935, 1N4936, 1N4937 |
Description | 1N4937 |
---|---|
Compliance | Pb-free Halide free |
Type | Fast Recovery |
IO(rec) Max (A) | 1 |
trr Max (ns) | 200 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
Standard Recovery Diode, 1A, 600V Axial | Newark Electronics |
DIODE, STANDARD, 1A, 600V, AXIAL | element14 |
1N4937RLG | RS |
1N4937 Series 1 A 600 V 150 ns Axial Fast Recovery Rectifier - DO-41 | Future Electronics |
Diode Rectifier 600V 1A 2-Pin Axial DO-41 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N4937RLG?
Additional datasheets, footprints and schematics for 1N4937RLG are listed on our Part Details page. You can also find images and similar parts to 1N4937RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4937RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4937RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4937RLG fall under?
The 1N4937RLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N4937RLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4937RLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4937RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4937RLG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 1N4937RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4937RLG often in real-time on the comparison pages.
What if I can't find stock of 1N4937RLG?
You can fill out our help required form which you can use to request a quote for 1N4937RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.