Status: | Active |
---|---|
Series: | 1N4937 |
RoHS: | Compliant |
Prices starting from US$0.0290
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.0290
|
13,000
in stock
|
Buy Now | |
element14
from US$0.07
|
4,381
in stock
|
Buy Now | |
Farnell
from US$0.05
|
4,371
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
2,839
in stock
|
Buy Now | |
Avnet America
from US$0.0295
|
729
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
508
in stock
|
Buy Now | |
Avnet Silica
-
|
19,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4933, 1N4934, 1N4935, 1N4936, 1N4937 |
Description | 1N4937 |
---|---|
Compliance | Pb-free Halide free |
Type | Fast Recovery |
IO(rec) Max (A) | 1 |
trr Max (ns) | 200 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
1N4937 Series 1 A 600 V 150 ns Axial Fast Recovery Rectifier - DO-41 | Future Electronics |
Fast Recovery Diode, 1A, 600V Axial | Newark Electronics |
Diode Rectifier 600V 1A 2-Pin Axial DO-41 | Avnet America |
REC AXIAL 1A 600V FST | RS |
Diode: switching | Transfer Multisort Elektronik |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.2 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Forward Voltage Drop VF (V) | 1.2 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 600 V |
Reverse Recovery Time trr (ns) | 200 ns |
TotalCapacitance CT (pF) | 15 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 200ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 200ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N4937G?
Additional datasheets, footprints and schematics for 1N4937G are listed on our Part Details page. You can also find images and similar parts to 1N4937G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4937G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4937G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4937G fall under?
The 1N4937G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N4937G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4937G you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4937G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4937G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1N4937G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4937G often in real-time on the comparison pages.
What if I can't find stock of 1N4937G?
You can fill out our help required form which you can use to request a quote for 1N4937G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.