Status: | Unknown |
---|---|
Series: | 1N4933, 1N4934, 1N4935, 1N4936, 1N4937 |
RoHS: | Unknown |
Prices starting from US$0.0246
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.07 |
20,400
|
Buy Now | |
Avnet America | US$0.0361 |
258,500
|
Buy Now | |
Future Electronics | US$0.0342 |
16,500
|
Buy Now | |
Newark Electronics | US$0.06 |
14,045
|
Buy Now | |
element14 | US$0.06 |
14,045
|
Buy Now | |
Farnell | US$0.09 |
14,045
|
Buy Now | |
RS Americas | US$0.06 |
-
|
Buy Now | |
TTI Europe | US$0.0246 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Fast switching for high efficiency |
Low forward voltage drop |
Low leakage current |
Applications |
---|
For use in fast switching rectification of power supply, inverters, converters and freewheeling diodes for consumer and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
1N4933, 1N4934, 1N4935, 1N4936, 1N4937 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Rectifier 400V 1A 2-Pin DO-41 T/R | Avnet America |
Diode Rectifier Switch. 400V 1A DO204AL | RS |
1N4936 Series 400 V 1 A 5 uA Fast Switching Plastic Rectifier - DO-204AL (DO-41) | Future Electronics |
Fast Switch Diode, 1A 400V Do-204Al | Newark Electronics |
FAST SWITCH DIODE, 1A 400V DO-204AL | element14 |
1N4936-E3/54, Switching Diode, 400V 1A, 200ns, 2-Pin DO-204AL | General Semiconductor / Vishay 1N4936-E3/54 | RS Americas |
Where can I find additional details, specifications and documents for a 1N4936-E3/54?
Additional datasheets, footprints and schematics for 1N4936-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N4936-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4936-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4936-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4936-E3/54 fall under?
The 1N4936-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4936-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4936-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4936-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4936-E3/54 have stock available?
Authorised distributors including Avnet America, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 1N4936-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4936-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N4936-E3/54?
You can fill out our help required form which you can use to request a quote for 1N4936-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.